Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protectio 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 141810-TRS3232EQPWRQ
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SP3232EUCY-L/TR; MAX3232EIPWRQ1; TRS3232EQPWRQ1; UM202EEUE;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Automotive Catalog 3V to 5.5V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 16-TSSOP -40 to 125 Product overview: TRS3232EQPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232EQPWRQ1 can be used for catalog matching and distributor lookup.
TRANSCEIVER, RS232, 250KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-232 Interface IC Aut Cat 3V-5.5V Mult Ch Line Drvr/Rcvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3232EQPWRQ1 | 141810-TRS3232EQPWRQ1 | 710-TRS3232EQPWRQ1 | 33AH5414 | TRS3232EQPWRQ1 | TRS3232EQPWRQ1 | TRS3232EQPWRQ1 |
| Product Name | TRS3232E-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protectio | Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EQPWRQ1 | Automotive 3V 5.5V TSSOP Interface Transceiver IC | Transceiver, Rs232, 250Kbps, Tssop-16; Device Type Texas Instruments | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps | 250 kbps |