The TRS3221 is a 3-V to 5.5-V RS-232 line driver and receiver with ±15-kV ESD protection, designed for battery-powered and portable equipment. It operates at data rates up to 250 kbps and includes an automatic power-down feature that reduces standby current to 1 μA. It uses a charge pump requiring four external 0.1-μF capacitors for single-supply operation and meets TIA/EIA-232-F and ITU V.28 standards. The TRS3221CDBR variant is housed in a 16-pin SSOP package measuring 6.20 mm by 5.30 mm and operates from 0 °C to 70 °C.
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16
RS-232 Interface IC 3V-5.5V Sgl-Channel RS232 Line Drvr/Rcvr
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3221CDB | TRS3221CDB | TRS3221CDB |
| Product Name | TRS3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | RS-232 Interface IC | |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 1 # |