Texas Instruments TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECDR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232ECDR - Texas Instruments
Dallas, TX, United States
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232ECDR
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECDR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-TRS232ECDR
5V SOIC Interface Transceiver IC 710-TRS232ECDR
5V RS-232 Transceiver, 250Kbps, 2 Tx/2 Rx, 16-SOIC Product overview: TRS232ECDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECDR can be used for catalog matching and distributor lookup.

5V RS-232 Transceiver, 250Kbps, 2 Tx/2 Rx, 16-SOIC Product overview: TRS232ECDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDR - 034969-TRS232ECDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDR
034969-TRS232ECDR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDR 034969-TRS232ECDR
Manufacturer: Texas Instruments Win Source Part Number: 034969-TRS232ECDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034969-TRS232ECDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS232ECDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TRS232ECDR
Drivers, Receivers, Transceivers TRS232ECDR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232ECDR
RS-232 Interface IC TRS232ECDR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet
Ic, Rs232 Dvr/rcvr Dual 16-Soic; Device Type Texas Instruments - 27AJ0839 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs232 Dvr/rcvr Dual 16-Soic; Device Type Texas Instruments
27AJ0839
Ic, Rs232 Dvr/rcvr Dual 16-Soic; Device Type Texas Instruments 27AJ0839
IC, RS232 DVR/RCVR DUAL 16-SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, RS232 DVR/RCVR DUAL 16-SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232ECDR 710-TRS232ECDR 034969-TRS232ECDR TRS232ECDR TRS232ECDR 27AJ0839
Product Name TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECDR Drivers, Receivers, Transceivers RS-232 Interface IC Ic, Rs232 Dvr/rcvr Dual 16-Soic; Device Type Texas Instruments
Technology RS232 RS232; RS232
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS3487N - 050912-DS3487N - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers