Texas Instruments TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS202IDG4

Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
Request a Quote
Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS202IDG4 is a 5-V dual RS-232 line driver and receiver designed for reliable communication in various applications, including battery-powered systems, notebooks, and handheld devices. It features ±15-kV ESD protection, ensuring robust performance against electrostatic discharge. The device complies with TIA/EIA-232-F and ITU v.28 standards, making it suitable for interfacing asynchronous communication controllers with serial-port connectors. It operates at data signaling rates up to 120 kbit/s and requires four external capacitors of 0.1 µF for its charge pump, allowing it to function efficiently from a single 5-V supply. The TRS202IDG4 is available in a 16-pin SOIC package, with a body size of 9.90 mm x 3.91 mm.

Datasheet Summary
Powered by GS/AI

The TRS202IDG4 is a 5-V dual RS-232 line driver and receiver designed for reliable communication in various applications, including battery-powered systems, notebooks, and handheld devices. It features ±15-kV ESD protection, ensuring robust performance against electrostatic discharge. The device complies with TIA/EIA-232-F and ITU v.28 standards, making it suitable for interfacing asynchronous communication controllers with serial-port connectors. It operates at data signaling rates up to 120 kbit/s and requires four external capacitors of 0.1 µF for its charge pump, allowing it to function efficiently from a single 5-V supply. The TRS202IDG4 is available in a 16-pin SOIC package, with a body size of 9.90 mm x 3.91 mm.

Suppliers

Company
Product
Description
Supplier Links
TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS202IDG4 - Texas Instruments
Dallas, TX, United States
TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS202IDG4
TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS202IDG4
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85

5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS202IDG4
RS-232 Interface IC TRS202IDG4
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number TRS202IDG4 TRS202IDG4
Product Name TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD - AM26LV32EIDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
IC CONTROLLER FASTCHRGE 16-SOIC - 815-BQ2004HSNTRG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage 5V; Other; 5V
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details