Texas Instruments TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver TRS3237EIPW

Description
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver - TRS3237EIPW - Texas Instruments
Dallas, TX, United States
TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver
TRS3237EIPW
TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver TRS3237EIPW
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-TRS3237EIPW
TSSOP Interface Transceiver IC 710-TRS3237EIPW
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: TRS3237EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3237EIPW can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: TRS3237EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3237EIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3237EIPW - 1274033-TRS3237EIPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3237EIPW
1274033-TRS3237EIPW
Interface - Interface - Drivers, Receivers, Transceivers - TRS3237EIPW 1274033-TRS3237EIPW
Manufacturer: Texas Instruments Win Source Part Number: 1274033-TRS3237EIPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: TRS3237E Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274033-TRS3237EIPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: TRS3237E
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3237EIPW 710-TRS3237EIPW 1274033-TRS3237EIPW
Product Name TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS3237EIPW
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540M96G4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDBR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details