Texas Instruments TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TRS3318ECDBR

Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70
Request a Quote
Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS3318ECDBR is a dual-driver, dual-receiver RS-232-compatible transceiver designed for low-power applications. It operates with a supply voltage range of 2.25 V to 3 V and supports data rates up to 460 kbps. The device features enhanced electrostatic discharge (ESD) protection, rated at ±15 kV for the Human-Body Model and ±8 kV for contact discharge, making it suitable for environments where ESD protection is critical. The transceiver includes an auto-powerdown feature that reduces supply current to 1 µA when inactive, which is beneficial for battery-powered systems. It is available in a 20-pin SSOP package and is designed to be interchangeable with other industry-standard '3318 devices. The TRS3318ECDBR is compliant with halogen-free standards and has a medium popularity rating in the market, indicating a balanced demand.

Datasheet Summary
Powered by GS/AI

The TRS3318ECDBR is a dual-driver, dual-receiver RS-232-compatible transceiver designed for low-power applications. It operates with a supply voltage range of 2.25 V to 3 V and supports data rates up to 460 kbps. The device features enhanced electrostatic discharge (ESD) protection, rated at ±15 kV for the Human-Body Model and ±8 kV for contact discharge, making it suitable for environments where ESD protection is critical. The transceiver includes an auto-powerdown feature that reduces supply current to 1 µA when inactive, which is beneficial for battery-powered systems. It is available in a 20-pin SSOP package and is designed to be interchangeable with other industry-standard '3318 devices. The TRS3318ECDBR is compliant with halogen-free standards and has a medium popularity rating in the market, indicating a balanced demand.

Suppliers

Company
Product
Description
Supplier Links
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection - TRS3318ECDBR - Texas Instruments
Dallas, TX, United States
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection
TRS3318ECDBR
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TRS3318ECDBR
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70

2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECDBR - 798377-TRS3318ECDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECDBR
798377-TRS3318ECDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECDBR 798377-TRS3318ECDBR
Manufacturer: Texas Instruments Win Source Part Number: 798377-TRS3318ECDBR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Family Name: TRS3318E Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3318EAP; MAX3318EAP-T; MAX3318EEAP-T; MAX3318EAP+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798377-TRS3318ECDBR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Family Name: TRS3318E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3318EAP; MAX3318EAP-T; MAX3318EEAP-T; MAX3318EAP+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TRS3318ECDBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-TRS3318ECDBR
SSOP Interface Transceiver IC 710-TRS3318ECDBR
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70 Product overview: TRS3318ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3318ECDBR can be used for catalog matching and distributor lookup.

2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-SSOP 0 to 70 Product overview: TRS3318ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3318ECDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3318ECDBR 798377-TRS3318ECDBR TRS3318ECDBR 710-TRS3318ECDBR
Product Name TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECDBR SSOP Interface Transceiver IC
Technology RS232
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26C32 Quadruple Differential Line Receiver - AM26C32CD - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers