Texas Instruments TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TRS3318EIPW

Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP -40 to 85
Request a Quote
Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS3318EIPW is a dual-driver, dual-receiver RS-232 transceiver designed to operate at a data rate of 460 kbps. It features robust electrostatic discharge (ESD) protection, rated at ±15 kV for the Human-Body Model and ±8 kV for contact discharge, making it suitable for applications requiring high reliability in harsh environments. The device operates from a single supply voltage ranging from 2.25 V to 3 V and incorporates a low-dropout driver output stage, allowing for compatibility with standard RS-232 levels. The TRS3318EIPW includes an auto-powerdown feature that reduces supply current to 1 µA when inactive, enhancing power efficiency, particularly in battery-powered applications. It is packaged in a 20-pin TSSOP format and is designed to be interchangeable with other industry-standard '3318 devices. This transceiver is suitable for various applications, including handheld equipment, PDAs, and cellular phones, where space and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The TRS3318EIPW is a dual-driver, dual-receiver RS-232 transceiver designed to operate at a data rate of 460 kbps. It features robust electrostatic discharge (ESD) protection, rated at ±15 kV for the Human-Body Model and ±8 kV for contact discharge, making it suitable for applications requiring high reliability in harsh environments. The device operates from a single supply voltage ranging from 2.25 V to 3 V and incorporates a low-dropout driver output stage, allowing for compatibility with standard RS-232 levels. The TRS3318EIPW includes an auto-powerdown feature that reduces supply current to 1 µA when inactive, enhancing power efficiency, particularly in battery-powered applications. It is packaged in a 20-pin TSSOP format and is designed to be interchangeable with other industry-standard '3318 devices. This transceiver is suitable for various applications, including handheld equipment, PDAs, and cellular phones, where space and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection - TRS3318EIPW - Texas Instruments
Dallas, TX, United States
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection
TRS3318EIPW
TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection TRS3318EIPW
2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP -40 to 85

2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection 20-TSSOP -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS3318EIPW
RS-232 Interface IC TRS3318EIPW
RS-232 Interface IC 2.5V 460Kbps Trans

RS-232 Interface IC 2.5V 460Kbps Trans

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number TRS3318EIPW TRS3318EIPW
Product Name TRS3318E 2.5-V 460-Kbps RS-232 Transceiver With +/-15-kV ESD Protection RS-232 Interface IC
Technology RS232
Device Type Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C237TWMX - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
ISO3088 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3088DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
ISO3088 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3088DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
6 suppliers