5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC 0 to 70
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC 0 to 70 Product overview: TRS213CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213CDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114046-TRS213CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS213CDWR | 710-TRS213CDWR | 1114046-TRS213CDWR | TRS213CDWR |
| Product Name | TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | 5 V -15 kV SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRS213CDWR | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |