Texas Instruments TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection TRS213IDWR

Description
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85
Request a Quote Datasheet
Description
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - TRS213IDWR - Texas Instruments
Dallas, TX, United States
TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
TRS213IDWR
TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection TRS213IDWR
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85

5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDWR - 1114047-TRS213IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDWR
1114047-TRS213IDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDWR 1114047-TRS213IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1114047-TRS213IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114047-TRS213IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5 V -15 kV SOIC Interface Transceiver IC
710-TRS213IDWR
5 V -15 kV SOIC Interface Transceiver IC 710-TRS213IDWR
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85 Product overview: TRS213IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213IDWR can be used for catalog matching and distributor lookup.

5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85 Product overview: TRS213IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS213IDWR
RS-232 Interface IC TRS213IDWR
RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS213IDWR 1114047-TRS213IDWR 710-TRS213IDWR TRS213IDWR
Product Name TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDWR 5 V -15 kV SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details