Texas Instruments TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECPWR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232ECPWR - Texas Instruments
Dallas, TX, United States
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232ECPWR
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232ECPWR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-TSSOP 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual -9V TSSOP Interface Transceiver IC
710-TRS232ECPWR
Dual -9V TSSOP Interface Transceiver IC 710-TRS232ECPWR
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-TSSOP 0 to 70 Product overview: TRS232ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECPWR can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-TSSOP 0 to 70 Product overview: TRS232ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232ECPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS232ECPWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECPWR - 034970-TRS232ECPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECPWR
034970-TRS232ECPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECPWR 034970-TRS232ECPWR
Manufacturer: Texas Instruments Win Source Part Number: 034970-TRS232ECPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ST202CTR; TRS202IPWG4; TRS202CPWRG4; TRS232ECPWR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034970-TRS232ECPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ST202CTR; TRS202IPWG4; TRS202CPWRG4; TRS232ECPWR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232ECPWR
RS-232 Interface IC TRS232ECPWR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232ECPWR 710-TRS232ECPWR TRS232ECPWR 034970-TRS232ECPWR TRS232ECPWR
Product Name TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Dual -9V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS232ECPWR RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS14C89 Quad CMOS Receiver - DS14C89AMX/NOPB - Texas Instruments
Specs
Device Type Receiver
View Details
5 suppliers