Manufacturer: Texas Instruments
Win Source Part Number: 1273963-TRS213CDWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC 0 to 70 Product overview: TRS213CDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213CDWRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1273963-TRS213CDWRG4 | 710-TRS213CDWRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRS213CDWRG4 | 5 V -15 kV SOIC Interface Transceiver IC |
| Device Type | Transceiver |