Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TRS211CDWR TRS211CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273958-TRS211CDWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: TRS211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273958-TRS211CDWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: TRS211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS211CDWR - 1273958-TRS211CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS211CDWR
1273958-TRS211CDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS211CDWR 1273958-TRS211CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1273958-TRS211CDWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: TRS211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273958-TRS211CDWR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: TRS211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TRS211CDWR
Quad SOIC Interface Transceiver IC 710-TRS211CDWR
QUAD LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SOIC-28 Product overview: TRS211CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS211CDWR can be used for catalog matching and distributor lookup.

QUAD LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SOIC-28 Product overview: TRS211CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS211CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS211CDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1273958-TRS211CDWR 710-TRS211CDWR TRS211CDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS211CDWR Quad SOIC Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI32192-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers