The TRS3238E is a multichannel RS-232 line driver and receiver with 15-kV ESD (HBM) protection, designed for battery-powered systems such as notebooks and PDAs. It operates from a single 3-V to 5.5-V supply and supports data rates up to 250 kbit/s with a maximum driver output slew rate of 30 V/μs. The device includes five drivers, three receivers, and an auto-powerdown plus feature that reduces standby current to 1 μA typical. It meets TIA/EIA-232-F and ITU v.28 standards. The TRS3238EIDWR variant is housed in a 28-pin SOIC (DW) package and operates over the extended temperature range of -40°C to 85°C.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SOIC -40 to 85
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TRS3238EIDWR | TRS3238EIDWR |
| Product Name | TRS3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | Transceiver |
| Features | RoHS | RoHS |
| # of Rx | 3 # |