The TRSF3222E is a 3-V to 5.5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for industrial and networking applications. It supports data rates up to 1000 kbit/s and includes an integrated charge pump requiring four external 0.1-μF capacitors. The device operates in low standby mode with 1 μA current draw and features active receivers during power-down. It complies with TIA/EIA-232-F and ITU v.28 standards. The TRSF3222ECPWR variant uses a 20-pin TSSOP package measuring 7.80 mm × 4.40 mm.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1274074-TRSF3222ECPW
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 500kbps
Family Name: TRSF3222E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SP3222EUCY-L; ZT3222FCY; SP3222EUCY-L/TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-TSSOP 0 to 70 Product overview: TRSF3222ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3222ECPWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V-5.5V Multich RS- 232 Line Drvr/Rcvr
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRSF3222ECPWR | TRSF3222ECPWR | 1274074-TRSF3222ECPWR | 710-TRSF3222ECPWR | TRSF3222ECPWR |
| Product Name | TRSF3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222ECPWR | TSSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |