Texas Instruments High-Performance Analog Display Drivers TPS65137ASDSCR

Description
AMOLED Driver 10-WSON (3x3)
Request a Quote Datasheet
Description
AMOLED Driver 10-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-29436-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-29436-2-ND
Display Drivers 296-29436-2-ND
AMOLED Driver 10-WSON (3x3)

AMOLED Driver 10-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - TPS65137ASDSCR - 098733-TPS65137ASDSCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65137ASDSCR
098733-TPS65137ASDSCR
PMIC - PMIC - Display Drivers - TPS65137ASDSCR 098733-TPS65137ASDSCR
Manufacturer: Texas Instruments Win Source Part Number: 098733-TPS65137ASDSC R Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: AMOLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098733-TPS65137ASDSCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Display Matrix
Display Type: AMOLED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WSON (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - TPS65137ASDSCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65137ASDSCR
Display Drivers TPS65137ASDSCR
AMOLED Driver 10-WSON (3x3)

AMOLED Driver 10-WSON (3x3)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-29436-2-ND 098733-TPS65137ASDSCR TPS65137ASDSCR
Product Name Display Drivers PMIC - PMIC - Display Drivers - TPS65137ASDSCR Display Drivers
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3 V ~ 5.5 V Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-WFDFN Exposed Pad 10-WSON (3x3) 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092815-SI32171-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers