The TRS3237E is a multichannel RS-232 line driver/receiver designed to operate within a supply voltage range of 3 V to 5.5 V. It supports data signaling rates from 250 kbit/s up to 1 Mbit/s, making it suitable for various communication applications. The device includes five line drivers and three line receivers, along with a dual charge-pump circuit that enables operation from a single supply voltage. It features ±15 kV ESD protection on the I/O pins, ensuring reliability in environments where electrical discharge may occur. The TRS3237E is characterized for operation across a temperature range of -40°C to 85°C, which is beneficial for industrial and outdoor applications. The low standby current of approximately 1 mA contributes to its efficiency, particularly in battery-powered devices. The device is designed to be interchangeable with standard '3237E devices, making it a versatile choice for engineers looking to implement RS-232 communication in their projects.
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SSOP -40 to 85
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28
3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver 28-SSOP -40 to 85 Product overview: TRS3237EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3237EIDB can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V Multich RS232 1MBit Line Drvr/Rcvr
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3237EIDB | TRS3237EIDB | 710-TRS3237EIDB | TRS3237EIDB |
| Product Name | TRS3237E 3-V to 5.5-V Multichannel RS-232 1-MBit/s Line Driver/Receiver | SSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 3 # |