5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1114028-TRS202ECPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP 0 to 70 Product overview: TRS202ECPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202ECPWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS202ECPWR | 1114028-TRS202ECPWR | 710-TRS202ECPWR | TRS202ECPWR | TRS202ECPWR |
| Product Name | TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRS202ECPWR | Dual -15 kV TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # |