The TRS3238E is a multichannel RS-232 line driver and receiver designed to operate within a supply voltage range of 3 V to 5.5 V. It features five drivers and three receivers, making it suitable for various applications, including battery-powered systems, PDAs, laptops, and modems. The device supports data signaling rates of up to 400 kbit/s and includes a dual charge-pump circuit that allows operation from a single supply with minimal external components. This product is equipped with robust ESD protection, rated at ±15 kV according to the Human Body Model (HBM), ensuring reliability in environments prone to electrical surges. The TRS3238E also incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA when inactive, enhancing power efficiency. Additionally, it meets or exceeds the requirements of TIA/EIA-232-F and ITU v.28 standards, making it a reliable choice for RS-232 communication applications.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP -40 to 85 Product overview: TRS3238EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3238EIDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1274039-TRS3238EIDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 400kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TRS3238E
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
RS-232 Interface IC 3V-5.5V Multichannel RS-232 Line Drvr/Rec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3238EIDB | 710-TRS3238EIDB | 1274039-TRS3238EIDB | TRS3238EIDB |
| Product Name | TRS3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRS3238EIDB | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 3 # |