Texas Instruments TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS208CDBR

Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS208CDBR - Texas Instruments
Dallas, TX, United States
TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS208CDBR
TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS208CDBR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-TRS208CDBR
SSOP Interface Transceiver IC 710-TRS208CDBR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70 Product overview: TRS208CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS208CDBR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70 Product overview: TRS208CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS208CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS208CDBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDBR - 1114038-TRS208CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDBR
1114038-TRS208CDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDBR 1114038-TRS208CDBR
Manufacturer: Texas Instruments Win Source Part Number: 1114038-TRS208CDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1114038-TRS208CDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS208CDBR
RS-232 Interface IC TRS208CDBR
RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS208CDBR 710-TRS208CDBR TRS208CDBR 1114038-TRS208CDBR TRS208CDBR
Product Name TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDBR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Interface Transceiver IC - 704-74BCT2244PC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers