Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TRS3232CDB TRS3232CDB

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TRS3232CDB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3232CDB - 1274013-TRS3232CDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3232CDB
1274013-TRS3232CDB
Interface - Interface - Drivers, Receivers, Transceivers - TRS3232CDB 1274013-TRS3232CDB
Manufacturer: Texas Instruments Win Source Part Number: 1274013-TRS3232CDB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TRS3232 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274013-TRS3232CDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TRS3232
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-TRS3232CDB
Dual SSOP Interface Transceiver IC 710-TRS3232CDB
DUAL LINE TRANSCEIVER, PDSO16, GREEN, SSOP-16 Product overview: TRS3232CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232CDB can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, GREEN, SSOP-16 Product overview: TRS3232CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232CDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3232CDB 1274013-TRS3232CDB 710-TRS3232CDB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3232CDB Dual SSOP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Package Type SOP; SSOP; SSOP16 SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Low-power inverter with open-drain output - 74AUP1G06GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
QFN Interface Transceiver IC - 702-SI32171-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details