3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP -40 to 85
RS-232 Transceiver, 3-5.5V, 500Kbps, 2 Tx/2 Rx, TSSOP Product overview: TRS3223EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3223EIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114086-TRS3223EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr
IC TRANSCEIVER FULL 2/2 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3223EIPWR | 710-TRS3223EIPWR | 1114086-TRS3223EIPWR | TRS3223EIPWR | TRS3223EIPWR | TRS3223EIPWR |
| Product Name | TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection | 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRS3223EIPWR | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # |