Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DRG4 TS12A4514DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274160-TS12A4514DRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4514 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ISL43110IB; MAX4516ESA+T; ISL43110IB-T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274160-TS12A4514DRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4514 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ISL43110IB; MAX4516ESA+T; ISL43110IB-T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DRG4 - 1274160-TS12A4514DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DRG4
1274160-TS12A4514DRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DRG4 1274160-TS12A4514DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274160-TS12A4514DRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4514 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ISL43110IB; MAX4516ESA+T; ISL43110IB-T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274160-TS12A4514DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 520MHz
Charge Injection: -11.5pC
Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF
Family Name: TS12A4514
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): ISL43110IB; MAX4516ESA+T; ISL43110IB-T;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1274160-TS12A4514DRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DRG4
Supply Voltage Other; 2.7 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details