TRS3221ECPW is a single-driver, single-receiver RS-232 transceiver operating from a 3V to 5.5V supply, housed in a 16-pin TSSOP package measuring 5mm by 4.4mm. It provides ±15kV HBM and ±8kV IEC 61000-4-2 contact discharge ESD protection on RS-232 pins, meets TIA/EIA-232-F and ITU v.28 standards, operates at data rates up to 250kbit/s, and includes an auto-powerdown feature that reduces standby current to 1μA. The device supports 5V logic inputs with a 3.3V supply and requires four external 0.1μF capacitors. The operating temperature range is 0°C to 70°C.
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1273980-TRS3221ECPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation
Family Part Number: TRS3221E
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70 Product overview: TRS3221ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3221ECPW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3221ECPW | 1273980-TRS3221ECPW | 710-TRS3221ECPW |
| Product Name | TRS3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRS3221ECPW | TSSOP Interface Transceiver IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 1 # |