The TRS202E is a 5-V dual RS-232 line driver and receiver with IEC61000-4-2 (Level 4) ESD protection, providing an interface between an asynchronous communication controller and a serial-port connector. It operates at data rates up to 120 kbit/s and requires four external capacitors for charge pump operation from a single 5-V supply. The TRS202ECDW variant is housed in a 16-pin SOIC (DW) package measuring 10.4 mm by 10.3 mm and is rated for operation from 0 °C to 70 °C. It meets TIA/EIA-232-F and ITU v.28 standards and provides ±15 kV air-gap and ±8 kV contact discharge ESD protection on RS-232 bus pins.
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-SOIC 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TRS202ECDW | TRS202ECDW |
| Product Name | TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection | |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | Transceiver |
| Features | RoHS | RoHS |
| # of Rx | 2 # |