Texas Instruments TRS3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS3221CDBR

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS3221CDBR - Texas Instruments
Dallas, TX, United States
TRS3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS3221CDBR
TRS3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS3221CDBR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-TRS3221CDBR
SSOP Interface Transceiver IC 710-TRS3221CDBR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70 Product overview: TRS3221CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3221CDBR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70 Product overview: TRS3221CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3221CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3221CDBR - 1114060-TRS3221CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3221CDBR
1114060-TRS3221CDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3221CDBR 1114060-TRS3221CDBR
Manufacturer: Texas Instruments Win Source Part Number: 1114060-TRS3221CDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114060-TRS3221CDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TRS3221CDBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS3221CDBR
RS-232 Interface IC TRS3221CDBR
RS-232 Interface IC 3V-5.5V Sgl-Channel RS232 Line Drvr/Rcvr

RS-232 Interface IC 3V-5.5V Sgl-Channel RS232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3221CDBR 710-TRS3221CDBR 1114060-TRS3221CDBR TRS3221CDBR TRS3221CDBR
Product Name TRS3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS3221CDBR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C239TN - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
DS481 Low Power RS-485/RS-422 Multipoint Transceiver with Sleep Mode - DS481TM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers