The TRS202 is a 5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors. It operates up to 120 kbit/s and requires four external 0.1 µF capacitors for its charge pump circuit. The TRS202ID variant is housed in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm and operates over a temperature range of -40 °C to 85 °C. It meets the TIA/EIA-232-F and ITU v.28 standards.
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85 Product overview: TRS202ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202ID can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS202ID | 710-TRS202ID | TRS202ID | TRS202ID |
| Product Name | TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | Dual SOIC Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # |