The TRSF3243 is a multichannel RS-232 compatible line driver and receiver designed for use in battery-powered systems, PDAs, notebooks, laptops, and handheld equipment, operating from a single 3-V to 5.5-V supply. It contains three drivers, five receivers, and a dual charge-pump circuit requiring four 0.1-μF external capacitors, with ±15-kV ESD protection on all serial-port pins. The device supports data rates up to 1 Mbit/s and includes an always-active noninverting receiver output (ROUT2B). The TRSF3243IDB variant is packaged in a 28-pin SSOP with dimensions of 10.20 mm × 5.30 mm and operates over a temperature range of -40°C to 85°C.
3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 28-SSOP
Line Transceiver, 5 Func, 3 Driver, 5 Rcvr, PDSO28
3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 28-SSOP Product overview: TRSF3243IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3243IDB can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V-5.5V Multch RS232 Comp Line Drvr/Rcvr
IC TRANSCEIVER FULL 3/5 28SSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRSF3243IDB | TRSF3243IDB | 710-TRSF3243IDB | TRSF3243IDB | TRSF3243IDB |
| Product Name | TRSF3243 3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver | SSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |