3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 034976-TRS3221EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation
RS-232 Transceiver, 250Kbps, 5.5V, 1-Ch, TSSOP Product overview: TRS3221EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3221EIPWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V-5.5V Sgl-Channel RS232 Line Drvr/Rcvr
IC TRANSCEIVER FULL 1/1 16TSSOP
RS232 TXRX, 250KBPS, 5.5V, TSSOP-16; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3221EIPWR | TRS3221EIPWR | 034976-TRS3221EIPWR | 710-TRS3221EIPWR | TRS3221EIPWR | TRS3221EIPWR | 29AH8277 |
| Product Name | TRS3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRS3221EIPWR | 5.5V TSSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Rs232 Txrx, 250Kbps, 5.5V, Tssop-16; Device Type Texas Instruments | |
| Technology | RS232 | RS232; RS232 | |||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |