RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1274059-TRS3386ECDWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: TRS3386E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TRS3386ECPWG4; TRS3386ECPW; TRS3386ECPWRG4;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC 0 to 70 Product overview: TRS3386ECDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3386ECDWR can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 2 Rcvr, PDSO20
RS-232 Interface IC RS-232 Xceiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3386ECDWR | 1274059-TRS3386ECDWR | 710-TRS3386ECDWR | TRS3386ECDWR | TRS3386ECDWR |
| Product Name | TRS3386E RS-232 Transceiver With Split Supply Pin for Logic Side | Interface - Interface - Drivers, Receivers, Transceivers - TRS3386ECDWR | SOIC Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |