IC TRANSCEIVER FULL 3/5 28SSOP Product overview: TRSF3243CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3243CDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798386-TRSF3243CDB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Part Status: Obsolete(EOL)
Family Name: TRSF3243
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX3245EAI-T; MAX3245EAI; MAX3245EEAI+G2X; MAX3245EAI+G2X;
Introduction Date: July 01, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-TRSF3243CDB | 798386-TRSF3243CDB |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDB |
| Device Type | Transceiver | Receiver; Transceiver |
| Features | RoHS | |
| Data Rate | 1000 kbps | 1000 kbps |