Texas Instruments High-Performance Analog Dual SSOP Interface Transceiver IC TRSF3222IDBR

Description
DUAL LINE TRANSCEIVER, PDSO20, GREEN, SSOP-20 Product overview: TRSF3222IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3222IDBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL LINE TRANSCEIVER, PDSO20, GREEN, SSOP-20 Product overview: TRSF3222IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3222IDBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-TRSF3222IDBR
Dual SSOP Interface Transceiver IC 710-TRSF3222IDBR
DUAL LINE TRANSCEIVER, PDSO20, GREEN, SSOP-20 Product overview: TRSF3222IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3222IDBR can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO20, GREEN, SSOP-20 Product overview: TRSF3222IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3222IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222IDBR - 798382-TRSF3222IDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222IDBR
798382-TRSF3222IDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222IDBR 798382-TRSF3222IDBR
Manufacturer: Texas Instruments Win Source Part Number: 798382-TRSF3222IDBR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Part Status: Obsolete(EOL) Family Name: TRSF3222 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3222CAP+G1Z; ADM3222ARS-REEL; ADM3222ARS; MAX3222EEAP; Introduction Date: July 01, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798382-TRSF3222IDBR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Part Status: Obsolete(EOL)
Family Name: TRSF3222
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3222CAP+G1Z; ADM3222ARS-REEL; ADM3222ARS; MAX3222EEAP;
Introduction Date: July 01, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-TRSF3222IDBR 798382-TRSF3222IDBR
Product Name Dual SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222IDBR
Device Type Transceiver Receiver; Transceiver
Features RoHS
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers