Texas Instruments TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection TRS202EIN

Description
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection - TRS202EIN - Texas Instruments
Dallas, TX, United States
TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection
TRS202EIN
TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection TRS202EIN
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85

5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIN - 1114032-TRS202EIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIN
1114032-TRS202EIN
Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIN 1114032-TRS202EIN
Manufacturer: Texas Instruments Win Source Part Number: 1114032-TRS202EIN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1114032-TRS202EIN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual -15 kV Interface Transceiver IC
710-TRS202EIN
Dual -15 kV Interface Transceiver IC 710-TRS202EIN
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85 Product overview: TRS202EIN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202EIN can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85 Product overview: TRS202EIN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202EIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TRS202EIN - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDIP16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS202EIN
RS-232 Interface IC TRS202EIN
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS202EIN 1114032-TRS202EIN 710-TRS202EIN TRS202EIN TRS202EIN
Product Name TRS202E 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS202EIN Dual -15 kV Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS3695A Multipoint RS485/RS422 Transceivers - DS3695AMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CDR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
Interface Transceiver IC - 710-DS96F173MJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 15000 kbps
View Details
2 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers