TRS3223E is a 3-V to 5.5-V multichannel RS-232 line driver/receiver with ±15-kV ESD protection, featuring two drivers and two receivers, operating up to 500 kbit/s, and maintaining standby current of 1 μA typical. It uses four external 0.1-μF capacitors and supports auto-powerdown for power management. The device meets TIA/EIA-232-F and ITU v.28 standards and is offered in a 20-pin TSSOP package. The TRS3223ECPW variant is obsolete, but the series operates from 0°C to 70°C and accepts 5-V logic inputs with a 3.3-V supply.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 20-TSSOP 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
3- to 5.5-V dual channel 500kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 20-TSSOP 0 to 70 Product overview: TRS3223ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3223ECPW can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3223ECPW | TRS3223ECPW | 710-TRS3223ECPW | TRS3223ECPW |
| Product Name | TRS3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection | Dual TSSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # |