5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 144432-TRS213CDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP 0 to 70 Product overview: TRS213CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213CDBR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS213CDBR | 144432-TRS213CDBR | 710-TRS213CDBR | TRS213CDBR |
| Product Name | TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - TRS213CDBR | 5 V -15 kV SSOP Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |