The TRS222IDW is a 5-V dual RS-232 line driver/receiver with ±15-kV ESD protection, housed in a 18-pin SOIC (DW) package. It operates over a free-air temperature range of -40°C to 85°C, meets TIA/EIA-232-F and ITU v.28 standards, and supports data rates up to 200 kbit/s. The device uses a charge pump and four 0.1-μF external capacitors to derive RS-232 voltage levels from a single 5-V supply, with shutdown mode drawing typically 2 μA. Latch-up performance exceeds 100 mA per JESD78, Class II.
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO18
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TRS222IDW | TRS222IDW |
| Product Name | TRS222 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | Transceiver |
| Features | RoHS | RoHS |
| # of Rx | 2 # |