The TRS208IDWR is a 5V multichannel RS-232 line driver and receiver with ±15kV HBM ESD protection, housed in a 24-pin SOIC package measuring 15.5mm by 10.3mm. It features four drivers and four receivers, operates at data rates up to 120kbit/s, and meets TIA/EIA-232-F and ITU v.28 standards. The device supports an extended operating temperature range of -40°C to 85°C and requires four external 0.1μF capacitors for charge pump operation.
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85 Product overview: TRS208IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS208IDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114041-TRS208IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr
IC TRANSCEIVER FULL 4/4 24SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS208IDWR | TRS208IDWR | 710-TRS208IDWR | 1114041-TRS208IDWR | TRS208IDWR | TRS208IDWR |
| Product Name | TRS208 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRS208IDWR | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # |