Texas Instruments TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection TRS213IDB

Description
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85
Request a Quote Datasheet
Description
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - TRS213IDB - Texas Instruments
Dallas, TX, United States
TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
TRS213IDB
TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection TRS213IDB
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85

5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDB - 1273964-TRS213IDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDB
1273964-TRS213IDB
Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDB 1273964-TRS213IDB
Manufacturer: Texas Instruments Win Source Part Number: 1273964-TRS213IDB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TRS213 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273964-TRS213IDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TRS213
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
5 V -15 kV SSOP Interface Transceiver IC - 710-TRS213IDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V -15 kV SSOP Interface Transceiver IC
710-TRS213IDB
5 V -15 kV SSOP Interface Transceiver IC 710-TRS213IDB
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85 Product overview: TRS213IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213IDB can be used for catalog matching and distributor lookup.

5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85 Product overview: TRS213IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, -15 kV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, -15 kV, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS213IDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS213IDB
RS-232 Interface IC TRS213IDB
RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

RS-232 Interface IC 5V Multichannel RS 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS213IDB 1273964-TRS213IDB 710-TRS213IDB TRS213IDB
Product Name TRS213 5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS213IDB 5 V -15 kV SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDBRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54LS240 Octal Buffers And Line Drivers With 3-State Outputs - 7801201SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers