The TRSF23243CDLR is a dual RS-232 transceiver designed for battery-powered applications, supporting 3-V to 5.5-V supply operation and meeting TIA/EIA-232-F and ITU v.28 standards. It features two ports with three drivers and five receivers each, an always-active noninverting receiver output (ROUT2), and -15-kV ESD protection on all serial-port pins. The device operates at data rates up to 250 kbit/s with a maximum slew rate of 30 V/μs, and includes auto-powerdown functionality to reduce standby current to 1 μA. It is packaged in a 48-pin SSOP (DL) with dimensions compatible with 1000-unit tape-and-reel packaging, operating from 0°C to 70°C.
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70 Product overview: TRSF23243CDLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF23243CDLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1274064-TRSF23243CDL
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: TRSF23243
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): TRSF23243CDGG; TRSF23243CDGGG4; TRSF23243CDGGRG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Line Transceiver, 6 Func, 6 Driver, 10 Rcvr, PDSO48
RS-232 Interface IC 3V-5.5V Dual RS-232 Port
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRSF23243CDLR | 710-TRSF23243CDLR | 1274064-TRSF23243CDLR | TRSF23243CDLR | TRSF23243CDLR |
| Product Name | TRSF23243 3-V to 5.5-V Dual RS-232 Port | Dual SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TRSF23243CDLR | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | TRSF23243 3-V to 5.5-V Dual RS-232 Port | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 10 # |