Texas Instruments TRSF3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver TRSF3223ECDBR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRSF3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - TRSF3223ECDBR - Texas Instruments
Dallas, TX, United States
TRSF3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
TRSF3223ECDBR
TRSF3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver TRSF3223ECDBR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223ECDBR - 798384-TRSF3223ECDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223ECDBR
798384-TRSF3223ECDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223ECDBR 798384-TRSF3223ECDBR
Manufacturer: Texas Instruments Win Source Part Number: 798384-TRSF3223ECDBR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: TRSF3223E Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3223EEAP+TG071; MAX3223EAP; MAX3223CAP+TG65; MAX3223EAP-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798384-TRSF3223ECDBR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: TRSF3223E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3223EEAP+TG071; MAX3223EAP; MAX3223CAP+TG65; MAX3223EAP-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-TRSF3223ECDBR
SSOP Interface Transceiver IC 710-TRSF3223ECDBR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70 Product overview: TRSF3223ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3223ECDBR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70 Product overview: TRSF3223ECDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3223ECDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRSF3223ECDBR
RS-232 Interface IC TRSF3223ECDBR
RS-232 Interface IC 3V-5.5V Multich RS- 232 Line Drvr/Rcvr

RS-232 Interface IC 3V-5.5V Multich RS- 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRSF3223ECDBR 798384-TRSF3223ECDBR 710-TRSF3223ECDBR TRSF3223ECDBR
Product Name TRSF3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - TRSF3223ECDBR SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31INSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers