Texas Instruments TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP TRF37C32IRTVR

Description
DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP 32-WQFN -40 to 85
Request a Quote
Description
DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP 32-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP from Texas Instruments is designed for a wide RF input range of 1700 to 3800 MHz. It features a gain of 10 dB and a noise figure of 9.5 dB, making it suitable for applications requiring good linearity and noise performance. The device supports an IF frequency range from 30 MHz to 600 MHz and incorporates integrated baluns for single-ended RF and local oscillator inputs. With a power dissipation of 500 mW per channel, the TRF37C32 operates efficiently and includes options for low power mode and independent power down control for each channel. It provides 45 dB isolation between channels, which is beneficial for diversity applications. The product is packaged in a 32-pin WQFN format and is rated for operation in temperatures from -40 to 85 degrees Celsius. This makes it a viable choice for wireless infrastructure, software-defined radios, and satellite communications.

Datasheet Summary
Powered by GS/AI

The TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP from Texas Instruments is designed for a wide RF input range of 1700 to 3800 MHz. It features a gain of 10 dB and a noise figure of 9.5 dB, making it suitable for applications requiring good linearity and noise performance. The device supports an IF frequency range from 30 MHz to 600 MHz and incorporates integrated baluns for single-ended RF and local oscillator inputs. With a power dissipation of 500 mW per channel, the TRF37C32 operates efficiently and includes options for low power mode and independent power down control for each channel. It provides 45 dB isolation between channels, which is beneficial for diversity applications. The product is packaged in a 32-pin WQFN format and is rated for operation in temperatures from -40 to 85 degrees Celsius. This makes it a viable choice for wireless infrastructure, software-defined radios, and satellite communications.

Suppliers

Company
Product
Description
Supplier Links
TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP - TRF37C32IRTVR - Texas Instruments
Dallas, TX, United States
TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP
TRF37C32IRTVR
TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP TRF37C32IRTVR
DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP 32-WQFN -40 to 85

DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP 32-WQFN -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TRF37C32IRTVR
Product Name TRF37C32 DUAL DOWN CONVERTER MIXER WITH INTEGRATED IF AMP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details