Manufacturer: Texas Instruments
Win Source Part Number: 1274015-TRS3232CDW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TRS3232
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: TRS3232CDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232CDW can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274015-TRS3232CDW | TRS3232CDW | 710-TRS3232CDW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRS3232CDW | Dual SOIC Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 3V ~ 5.5V | ||
| Data Rate | 250 kbps | 250 kbps |