The TRS3232E is a 3V to 5.5V multichannel RS-232 line driver and receiver with ±15kV IEC ESD protection, featuring two drivers and two receivers. It operates at data rates up to 250kbps and requires four external 0.1µF capacitors. The TRS3232EIDBR variant is packaged in a 16-pin SSOP (DB) measuring 6.2mm × 7.8mm, with an operating temperature range of -40°C to 85°C. It meets TIA/EIA-232-F and ITU V.28 standards, supports 5V logic inputs with a 3.3V supply, and has a typical supply current of 300µA.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP -40 to 85 Product overview: TRS3232EIDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232EIDBR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SSOP
RS-232 Interface IC 3V-5.5V Multichannel RS232 Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3232EIDBR | 710-TRS3232EIDBR | TRS3232EIDBR | TRS3232EIDBR |
| Product Name | TRS3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection | SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |