Texas Instruments High-Performance Analog Display Drivers TPS65137ADSCR

Description
AMOLED Driver 10-WSON (3x3)
Request a Quote Datasheet
Description
AMOLED Driver 10-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-27573-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-27573-2-ND
Display Drivers 296-27573-2-ND
AMOLED Driver 10-WSON (3x3)

AMOLED Driver 10-WSON (3x3)

Buy Now Datasheet
Display Drivers - 296-27573-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-27573-6-ND
Display Drivers 296-27573-6-ND
AMOLED Driver 10-WSON (3x3)

AMOLED Driver 10-WSON (3x3)

Buy Now Datasheet
Display Drivers - 296-27573-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-27573-1-ND
Display Drivers 296-27573-1-ND
AMOLED Driver 10-WSON (3x3)

AMOLED Driver 10-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - TPS65137ADSCR - 055760-TPS65137ADSCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65137ADSCR
055760-TPS65137ADSCR
PMIC - PMIC - Display Drivers - TPS65137ADSCR 055760-TPS65137ADSCR
Manufacturer: Texas Instruments Win Source Part Number: 055760-TPS65137ADSCR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: AMOLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055760-TPS65137ADSCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Display Matrix
Display Type: AMOLED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WSON (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TPS65137ADSCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65137ADSCR
Display Drivers TPS65137ADSCR
AMOLED Driver 10-WSON (3x3)

AMOLED Driver 10-WSON (3x3)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-27573-2-ND 055760-TPS65137ADSCR TPS65137ADSCR
Product Name Display Drivers PMIC - PMIC - Display Drivers - TPS65137ADSCR Display Drivers
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3 V ~ 5.5 V Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-WFDFN Exposed Pad 10-WSON (3x3) 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Power Switch ICs - 2500569P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-8
Pins 8 #
View Details