Texas Instruments TRSF3221E 3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection TRSF3221ECDB

Description
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3221E is a single-channel RS-232 line driver and receiver designed to operate with supply voltages ranging from 3V to 5.5V. It supports data signaling rates up to 1 Mbit/s and features ±15 kV IEC ESD protection for enhanced reliability in harsh environments. The device includes a dual charge-pump circuit that allows for operation from a single power supply and requires four external capacitors of 0.1 OºF each. This component is available in a compact 16-pin VQFN package, which is significantly smaller than traditional TSSOP packages, making it suitable for space-constrained applications. The TRSF3221E also incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA, optimizing power consumption in battery-powered systems. It is compatible with 5V logic inputs while operating at a 3.3V supply, making it versatile for various applications, including industrial PCs, wired networking, and portable devices.

Datasheet Summary
Powered by GS/AI

The TRSF3221E is a single-channel RS-232 line driver and receiver designed to operate with supply voltages ranging from 3V to 5.5V. It supports data signaling rates up to 1 Mbit/s and features ±15 kV IEC ESD protection for enhanced reliability in harsh environments. The device includes a dual charge-pump circuit that allows for operation from a single power supply and requires four external capacitors of 0.1 OºF each. This component is available in a compact 16-pin VQFN package, which is significantly smaller than traditional TSSOP packages, making it suitable for space-constrained applications. The TRSF3221E also incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA, optimizing power consumption in battery-powered systems. It is compatible with 5V logic inputs while operating at a 3.3V supply, making it versatile for various applications, including industrial PCs, wired networking, and portable devices.

Suppliers

Company
Product
Description
Supplier Links
TRSF3221E 3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection - TRSF3221ECDB - Texas Instruments
Dallas, TX, United States
TRSF3221E 3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection
TRSF3221ECDB
TRSF3221E 3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection TRSF3221ECDB
3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-TRSF3221ECDB
5.5V SSOP Interface Transceiver IC 710-TRSF3221ECDB
RS-232 Transceiver, 3-5.5V, 1Mbps, 16-SSOP, ESD Protected Product overview: TRSF3221ECDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3221ECDB can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-5.5V, 1Mbps, 16-SSOP, ESD Protected Product overview: TRSF3221ECDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3221ECDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221ECDB - 1274065-TRSF3221ECDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221ECDB
1274065-TRSF3221ECDB
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221ECDB 1274065-TRSF3221ECDB
Manufacturer: Texas Instruments Win Source Part Number: 1274065-TRSF3221ECDB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TRSF3221E Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274065-TRSF3221ECDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TRSF3221E
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
 - TRSF3221ECDB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRSF3221ECDB
RS-232 Interface IC TRSF3221ECDB
RS-232 Interface IC 3V-5.5V Sgl-Ch RS232 1Mbit Line Drvr/Rcvr

RS-232 Interface IC 3V-5.5V Sgl-Ch RS232 1Mbit Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRSF3221ECDB 710-TRSF3221ECDB 1274065-TRSF3221ECDB TRSF3221ECDB TRSF3221ECDB
Product Name TRSF3221E 3-V to 5.5-V Single-Channel RS-232 1-Mbit/s Line Driver/Receiver With +/-15-kV IEC ESD Protection 5.5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221ECDB RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCHR16269A 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs - 74ALVCHR16269ALG4 - Texas Instruments
Specs
Technology ALVC
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31ME-SMD - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
DS26F32MQML-SP Quad Differential Line Receivers - 5962R7802005VEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers