Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132T6YFFR TPS65132T6YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900900-TPS65132T6YFF R Operating Temperature Range: -40°C ~ 85°C Features: LCD, OLED Driver 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65132 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50426-1, 296-50426-2, TPS65132T6YFFR-ND, 296-50426-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900900-TPS65132T6YFF R Operating Temperature Range: -40°C ~ 85°C Features: LCD, OLED Driver 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65132 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50426-1, 296-50426-2, TPS65132T6YFFR-ND, 296-50426-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132T6YFFR - 900900-TPS65132T6YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132T6YFFR
900900-TPS65132T6YFFR
PMIC - PMIC - Display Drivers - TPS65132T6YFFR 900900-TPS65132T6YFFR
Manufacturer: Texas Instruments Win Source Part Number: 900900-TPS65132T6YFF R Operating Temperature Range: -40°C ~ 85°C Features: LCD, OLED Driver 15-DSBGA Package: 15-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65132 Categories: Integrated Circuits (ICs) Case / Package: 15-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50426-1, 296-50426-2, TPS65132T6YFFR-ND, 296-50426-6

Manufacturer: Texas Instruments
Win Source Part Number: 900900-TPS65132T6YFFR
Operating Temperature Range: -40°C ~ 85°C
Features: LCD, OLED Driver 15-DSBGA
Package: 15-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65132
Categories: Integrated Circuits (ICs)
Case / Package: 15-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50426-1, 296-50426-2, TPS65132T6YFFR-ND, 296-50426-6

Buy Now Datasheet
Display Drivers - TPS65132T6YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132T6YFFR
Display Drivers TPS65132T6YFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 900900-TPS65132T6YFFR TPS65132T6YFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132T6YFFR Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 15-DSBGA BGA; 15-UFBGA, DSBGA
Technology I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Line Interface ICs - 230696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details