Texas Instruments TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS202IPWR

Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - TRS202IPWR - Texas Instruments
Dallas, TX, United States
TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
TRS202IPWR
TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection TRS202IPWR
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85

5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
710-TRS202IPWR
Dual TSSOP Interface Transceiver IC 710-TRS202IPWR
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85 Product overview: TRS202IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202IPWR can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85 Product overview: TRS202IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS202IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS202IPWR - 1114034-TRS202IPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS202IPWR
1114034-TRS202IPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS202IPWR 1114034-TRS202IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1114034-TRS202IPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114034-TRS202IPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS202IPWR
RS-232 Interface IC TRS202IPWR
RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

RS-232 Interface IC 5V Dual RS-232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS202IPWR 710-TRS202IPWR 1114034-TRS202IPWR TRS202IPWR
Product Name TRS202 5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection Dual TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS202IPWR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details