Texas Instruments TRSF3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection TRSF3238ECDBR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3238E is a multichannel RS-232 line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It features five drivers and three receivers, capable of data signaling rates up to 1000 kbit/s. The device includes a dual charge-pump circuit and requires only four external capacitors of 0.1 OºF for operation. It is equipped with robust ESD protection, rated at ,Äì15 kV according to the Human-Body Model (HBM), and meets TIA/EIA-232-F and ITU v.28 standards. The TRSF3238E incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA when inactive, enhancing power efficiency for battery-powered applications. It is suitable for various applications, including PDAs, notebooks, laptops, and hand-held equipment. The device is available in a 28-pin SSOP package, specifically the TRSF3238ECDBR variant.

Datasheet Summary
Powered by GS/AI

The TRSF3238E is a multichannel RS-232 line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It features five drivers and three receivers, capable of data signaling rates up to 1000 kbit/s. The device includes a dual charge-pump circuit and requires only four external capacitors of 0.1 OºF for operation. It is equipped with robust ESD protection, rated at ,Äì15 kV according to the Human-Body Model (HBM), and meets TIA/EIA-232-F and ITU v.28 standards. The TRSF3238E incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA when inactive, enhancing power efficiency for battery-powered applications. It is suitable for various applications, including PDAs, notebooks, laptops, and hand-held equipment. The device is available in a 28-pin SSOP package, specifically the TRSF3238ECDBR variant.

Suppliers

Company
Product
Description
Supplier Links
TRSF3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection - TRSF3238ECDBR - Texas Instruments
Dallas, TX, United States
TRSF3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection
TRSF3238ECDBR
TRSF3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection TRSF3238ECDBR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection 28-SSOP 0 to 70

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRSF3238ECDBR
RS-232 Interface IC TRSF3238ECDBR
RS-232 Interface IC 3V-5.5V Multich RS- 232 Line Drvr/Rcvr

RS-232 Interface IC 3V-5.5V Multich RS- 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number TRSF3238ECDBR TRSF3238ECDBR
Product Name TRSF3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With ?15-kV ESD (HBM) Protection RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-DS1489M - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers