Texas Instruments TRSF3221 3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver TRSF3221CDBR

Description
3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRSF3221 3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver - TRSF3221CDBR - Texas Instruments
Dallas, TX, United States
TRSF3221 3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver
TRSF3221CDBR
TRSF3221 3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver TRSF3221CDBR
3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
 - TRSF3221CDBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-TRSF3221CDBR
SSOP Interface Transceiver IC 710-TRSF3221CDBR
3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70 Product overview: TRSF3221CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3221CDBR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70 Product overview: TRSF3221CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3221CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221CDBR - 798379-TRSF3221CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221CDBR
798379-TRSF3221CDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221CDBR 798379-TRSF3221CDBR
Manufacturer: Texas Instruments Win Source Part Number: 798379-TRSF3221CDBR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: TRSF3221 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX3221EAE; MAX3221CAE-T; MAX3221CAE+G1Z; MAX3221EAE-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798379-TRSF3221CDBR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: TRSF3221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3221EAE; MAX3221CAE-T; MAX3221CAE+G1Z; MAX3221EAE-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRSF3221CDBR
RS-232 Interface IC TRSF3221CDBR
RS-232 Interface IC 3V-5.5V Sgl-Ch RS232 Comp Line Drvr/Rcvr

RS-232 Interface IC 3V-5.5V Sgl-Ch RS232 Comp Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRSF3221CDBR TRSF3221CDBR 710-TRSF3221CDBR 798379-TRSF3221CDBR TRSF3221CDBR
Product Name TRSF3221 3-V to 5.5-V Single-Channel RS-232 Compatible Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221CDBR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers