Texas Instruments TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232DWR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232DWR - Texas Instruments
Dallas, TX, United States
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232DWR
TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232DWR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232DWR - 034968-TRS232DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232DWR
034968-TRS232DWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232DWR 034968-TRS232DWR
Manufacturer: Texas Instruments Win Source Part Number: 034968-TRS232DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034968-TRS232DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-TRS232DWR
Dual -9V SOIC Interface Transceiver IC 710-TRS232DWR
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SOIC 0 to 70 Product overview: TRS232DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232DWR can be used for catalog matching and distributor lookup.

5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SOIC 0 to 70 Product overview: TRS232DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232DWR can be used for catalog matching and distributor lookup.

Supplier's Site
 - TRS232DWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232DWR
RS-232 Interface IC TRS232DWR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232DWR 034968-TRS232DWR 710-TRS232DWR TRS232DWR TRS232DWR
Product Name TRS232 Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - TRS232DWR Dual -9V SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CMX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Features RoHS
View Details
4 suppliers
DS36276 FailSafe Multipoint Transceiver - DS36276MX - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details