The TRS3221E is a single-channel RS-232 line driver and receiver operating from a 3V to 5.5V supply, with ±15kV HBM and ±8kV IEC 61000-4-2 contact discharge ESD protection on RS-232 pins, meeting TIA/EIA-232-F and ITU v.28 standards. It supports data rates up to 250kbit/s and features an auto-powerdown mode reducing standby current to 1μA. The TRS3221EIDBR variant is packaged in a 16-pin SSOP (DB) with dimensions of 6.2mm × 5.3mm and operates over a temperature range of -40°C to 85°C. External capacitors of 0.1μF are required for charge pump operation.
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP -40 to 85
RS-232 Transceiver, 3-5.5V, 250Kbps, 16-SSOP, ESD Prot Product overview: TRS3221EIDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3221EIDBR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRS3221EIDBR | 710-TRS3221EIDBR | TRS3221EIDBR |
| Product Name | TRS3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection | 5.5V SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 1 # |